TE Connectivity Applicators 7-2837080-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.99 MM  [.098 - .157 INCH ] Wire Crimp Width : 3.38 MM  [.133 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.99 MM  [.098 - .157 INCH ] Wire Crimp Width : 3.38 MM  [.133 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2837080-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2837080-1
Applicators 7-2837080-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.49 - 3.99 MM  [.098 - .157 INCH ] Wire Crimp Width : 3.38 MM  [.133 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.49 - 3.99 MM  [.098 - .157 INCH ]
  • Wire Crimp Width : 3.38 MM  [.133 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2837080-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803325-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details