TE Connectivity Applicators 7-2837038-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.06 MM  [.102 INCH ] Insulation Diameter Range : 1.5 - 2.59 MM  [.059 - .102 INCH ] Wire Crimp Width : 1.37 MM  [.054 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.06 MM  [.102 INCH ] Insulation Diameter Range : 1.5 - 2.59 MM  [.059 - .102 INCH ] Wire Crimp Width : 1.37 MM  [.054 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2837038-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2837038-1
Applicators 7-2837038-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.06 MM  [.102 INCH ] Insulation Diameter Range : 1.5 - 2.59 MM  [.059 - .102 INCH ] Wire Crimp Width : 1.37 MM  [.054 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.06 MM  [.102 INCH ]
  • Insulation Diameter Range : 1.5 - 2.59 MM  [.059 - .102 INCH ]
  • Wire Crimp Width : 1.37 MM  [.054 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2837038-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 047011-000 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1803246-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details