TE Connectivity Applicators 7-2836877-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.91 MM  [.047 - .075 INCH ] Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.91 MM  [.047 - .075 INCH ] Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2836877-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2836877-2
Applicators 7-2836877-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.91 MM  [.047 - .075 INCH ] Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.19 - 1.91 MM  [.047 - .075 INCH ]
  • Wire Crimp Width : 1.58 MM  [.062 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2836877-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Wire Cutters - A121441-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Side (Diagonal)
Form Factor Handheld
View Details
Tools - 1-1707001-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details