Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 4.1 MM [.161 INCH ] Insulation Diameter Range : 2.69 - 3. MM [.106 - .118 INCH ] Wire Crimp Width : 2.45 MM [.096 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 4.1 MM [.161 INCH ] Insulation Diameter Range : 2.69 - 3. MM [.106 - .118 INCH ] Wire Crimp Width : 2.45 MM [.096 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 4.1 MM [.161 INCH ] Insulation Diameter Range : 2.69 - 3. MM [.106 - .118 INCH ] Wire Crimp Width : 2.45 MM [.096 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 4.1 MM [.161 INCH ]
Insulation Diameter Range : 2.69 - 3. MM [.106 - .118 INCH ]
Wire Crimp Width : 2.45 MM [.096 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator