TE Connectivity Applicators 7-2836174-2

Description
Dimensions Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2836174-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2836174-2
Applicators 7-2836174-2
Dimensions Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 1.52 - 3.05 MM  [.06 - .12 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-7-2836174-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-7-2836174-2-ND
Crimpers, Applicators, Presses 2132-7-2836174-2-ND
OCEAN-2.0-APPLICATOR -S-176SP173D

OCEAN-2.0-APPLICATOR-S-176SP173D

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 7-2836174-2 2132-7-2836174-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1552164-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details