TE Connectivity Applicators 7-2836114-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.48 - 5.23 MM  [.137 - .206 INCH ] Wire Crimp Width : 3.61 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.48 - 5.23 MM  [.137 - .206 INCH ] Wire Crimp Width : 3.61 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2836114-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2836114-1
Applicators 7-2836114-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.48 - 5.23 MM  [.137 - .206 INCH ] Wire Crimp Width : 3.61 MM  [.142 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 3.48 - 5.23 MM  [.137 - .206 INCH ]
  • Wire Crimp Width : 3.61 MM  [.142 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2836114-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details