TE Connectivity Applicators 7-2436854-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 5.84 MM  [.228 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+
Request a Quote
Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 5.84 MM  [.228 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2436854-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2436854-1
Applicators 7-2436854-1
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 5.84 MM  [.228 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Wire Crimp Width : 5.84 MM  [.228 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : GII+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2436854-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803221-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707001-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details