TE Connectivity
Applicators
7-2428229-1
Description
Contact Features Crimp Type : Special Crimp
Dimensions Wire Crimp Width : 11.73 MM [.462 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Description
Contact Features Crimp Type : Special Crimp
Dimensions Wire Crimp Width : 11.73 MM [.462 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote
Email Supplier
Suppliers
Contact Features Crimp Type : Special Crimp
Dimensions Wire Crimp Width : 11.73 MM [.462 INCH ]
Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Contact Features
- Crimp Type : Special Crimp
Dimensions
- Wire Crimp Width : 11.73 MM [.462 INCH ]
Other
- Alignment Aids : Alignment Gauge
- Application Interface : Male Adapter Post - Atlantic Style
- Applicator & Product Style : Mid Size Wire Applicator-LP
- Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
- Terminator Type : GII+
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
7-2428229-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Application / Connector Type
General Application
Technology
Electrical; Hydraulic Tool; Hand Tools
View Details