TE Connectivity Rectangular Wire & Cable Connectors & Housings 7-2408818-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Bright-Tin Dimensions Wire Size (MMSQ) : .32 - 3.3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.24 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Bright-Tin Dimensions Wire Size (MMSQ) : .32 - 3.3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.24 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 7-2408818-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
7-2408818-3
Rectangular Wire & Cable Connectors & Housings 7-2408818-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Bright-Tin Dimensions Wire Size (MMSQ) : .32 - 3.3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.24 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 22
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Bright-Tin

Dimensions


  • Wire Size (MMSQ) : .32 - 3.3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.2 MM  [.24 INCH ]
  • Housing Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-7-2408818-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-7-2408818-3-ND
Rectangular Connector Housings 17-7-2408818-3-ND
REC HSG 3P BLUE HCI 6.2 PITCH WI

REC HSG 3P BLUE HCI 6.2 PITCH WI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 7-2408818-3 17-7-2408818-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products