TE Connectivity Applicators 7-2402044-1

Description
Dimensions Wire Crimp Width : 8.41 MM  [.331 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote Datasheet
Description
Dimensions Wire Crimp Width : 8.41 MM  [.331 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2402044-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2402044-1
Applicators 7-2402044-1
Dimensions Wire Crimp Width : 8.41 MM  [.331 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : GII+

Dimensions


  • Wire Crimp Width : 8.41 MM  [.331 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : GII+
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2402044-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633004-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details