TE Connectivity Applicators 7-2396700-2

Description
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2396700-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2396700-2
Applicators 7-2396700-2
Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 1.07 MM  [.042 INCH ]
  • Insulation Diameter Range : .85 - 1.05 MM  [.033 - .041 INCH ]
  • Wire Crimp Width : .89 MM  [.035 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2396700-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803365-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details