Contact Features Crimp Type : Special Crimp
Dimensions Insulation Crimp Width : 4.5 MM [.177 INCH ] Insulation Diameter Range : 3.99 MM [.157 INCH ] Wire Crimp Width : 5.1 MM [.201 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : Special Crimp
Dimensions Insulation Crimp Width : 4.5 MM [.177 INCH ] Insulation Diameter Range : 3.99 MM [.157 INCH ] Wire Crimp Width : 5.1 MM [.201 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features Crimp Type : Special Crimp
Dimensions Insulation Crimp Width : 4.5 MM [.177 INCH ] Insulation Diameter Range : 3.99 MM [.157 INCH ] Wire Crimp Width : 5.1 MM [.201 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Termination Features Insulation Crimp Form : O
Contact Features
Crimp Type : Special Crimp
Dimensions
Insulation Crimp Width : 4.5 MM [.177 INCH ]
Insulation Diameter Range : 3.99 MM [.157 INCH ]
Wire Crimp Width : 5.1 MM [.201 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator