TE Connectivity PCB Headers & Receptacles 7-2376974-0

Description
Body Features Connector & Keying Code : B Connector Profile : Low Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 30 Number of Positions : 30 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Shape & Form : SMT Lead Contact Type : Blade Contact Underplating Material : Nickel Mating Tab Thickness (MM) : .3 Mating Tab Width (MM) : .45 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.05 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Peg PCB Mount Retention : With PCB Mount Retention Type : Pegs Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Connector Profile : Low Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 30 Number of Positions : 30 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Shape & Form : SMT Lead Contact Type : Blade Contact Underplating Material : Nickel Mating Tab Thickness (MM) : .3 Mating Tab Width (MM) : .45 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.05 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Peg PCB Mount Retention : With PCB Mount Retention Type : Pegs Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 7-2376974-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
7-2376974-0
PCB Headers & Receptacles 7-2376974-0
Body Features Connector & Keying Code : B Connector Profile : Low Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 30 Number of Positions : 30 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 30 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Shape & Form : SMT Lead Contact Type : Blade Contact Underplating Material : Nickel Mating Tab Thickness (MM) : .3 Mating Tab Width (MM) : .45 PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 500 Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.05 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Peg PCB Mount Retention : With PCB Mount Retention Type : Pegs Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape & Reel Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Loaded Positions : 30
  • Number of Positions : 30
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 30
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ]
  • Contact Shape & Form : SMT Lead
  • Contact Type : Blade
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness (MM) : .3
  • Mating Tab Width (MM) : .45
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.05 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Peg
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Pegs

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Applied Pressure : Standard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 7-2376974-0
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting SMT
Voltage Rating 50 volts
Current Rating 1.5 amps
Insulation Resistance 500 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102692-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details