Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Product Type Features
Termination Features
Usage Conditions
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
ASSY STRADDLE MOUNT 140P 093 SLIVER 2.0
ASSY STRADDLE MOUNT 140P 093 SLIVER 2.0 ROHS COMPLIANT: YES
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7-2340324-3 | 17-7-2340324-3-ND | 7-2340324-3 | 49AH7279 |
| Product Name | Internal I/O Connectors | Edgeboard Connectors | Card Edge Connectors | Assy Straddle Mount 140P 093 Sliver 2.0 Rohs Compliant Te Connectivity |
| Termination | Surface Mount | |||
| Mounting | Board Mount | Board Edge, Straddle Mount | ||
| Current Rating | 1.1 amps | |||
| Gender | Female / Jack |