TE Connectivity Rectangular Wire & Cable Connectors & Housings 7-2338183-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 7-2338183-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
7-2338183-4
Rectangular Wire & Cable Connectors & Housings 7-2338183-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4.2 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.2

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-7-2338183-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-7-2338183-4-ND
Rectangular Connector Housings 17-7-2338183-4-ND
EP 2.5 HOUSING 14P, YELLOW, UL V

EP 2.5 HOUSING 14P, YELLOW, UL V

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 7-2338183-4 17-7-2338183-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25963-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Ribbon Cable Connectors - 100400-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers