TE ConnectivityPCB Headers & Receptacles7-2331928-1
Description
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Pairs per Column : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 1.9 MM [.074 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .3 MM [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 1.5 MM [.06 INCH ] Row-to-Row Spacing : 1 MM [.04 INCH ] Stack Height : 4.3 MM [.169 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ] Housing Material : LCP Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .3 MM [.012 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Pairs per Column : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 1.9 MM [.074 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .3 MM [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 1.5 MM [.06 INCH ] Row-to-Row Spacing : 1 MM [.04 INCH ] Stack Height : 4.3 MM [.169 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ] Housing Material : LCP Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .3 MM [.012 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Loaded Positions : 42 Number of Positions : 42 Number of Rows : 2 PCB Mount Orientation : Vertical Pairs per Column : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 1.9 MM [.074 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Square Post Dimension : .3 MM [.012 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 1.5 MM [.06 INCH ] Row-to-Row Spacing : 1 MM [.04 INCH ] Stack Height : 4.3 MM [.169 INCH ]
Housing Features Centerline (Pitch) : 1 MM [.04 INCH ] Housing Material : LCP Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Breakaway PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .3 MM [.012 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Assembly Process Feature Material : Thermoplastic
Connector Profile : Standard
Primary Product Color : Black
Configuration Features
Number of Loaded Positions : 42
Number of Positions : 42
Number of Rows : 2
PCB Mount Orientation : Vertical
Pairs per Column : 1
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1
Contact Layout : Inline
Contact Mating Area Length : 1.9 MM [.074 INCH ]
Contact Mating Area Plating Material : Gold Flash
Contact Mating Area Plating Material Thickness : .1 MICM [4 MICIN ]
Contact Shape & Form : Square
Contact Type : Pin
Contact Underplating Material : Nickel
Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
Mating Square Post Dimension : .3 MM [.012 INCH ]
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM [100 - 200 MICIN ]
Dimensions
Connector Height : 1.5 MM [.06 INCH ]
Row-to-Row Spacing : 1 MM [.04 INCH ]
Stack Height : 4.3 MM [.169 INCH ]
Housing Features
Centerline (Pitch) : 1 MM [.04 INCH ]
Housing Material : LCP
Mating Entry Location : Top
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Retention : Without
Operation/Application
Assembly Process Feature : Pick and Place Cover
Circuit Application : Signal
Solder Process Feature : Board Standoff
Packaging Features
Packaging Method : Tape & Reel
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
Header Type : Breakaway
PCB Connector Type : PCB Mount Header
Termination Features
Square Termination Post & Tail Dimension : .3 MM [.012 INCH ]
Termination Method to PCB : Surface Mount
Usage Conditions
Housing Temperature Rating : High
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]