Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4
Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash
Dimensions Product Height : 3.45 MM [.136 INCH ] Product Length : 10.06 MM [.396 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 900
Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
- Actuator Color : White
- Actuator Orientation : Top
- Actuator Profile : Recessed
- Case Color : Black
- Case Material : High Temperature Nylon
- Product Orientation : Vertical
- Sealing Method : Sealing Tape
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 4
- Number of Switches : 4
Contact Features
- Contact Base Material : Copper Alloy
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold Flash
- Switch Contact Plating Material : Gold Flash
Dimensions
- Product Height : 3.45 MM [.136 INCH ]
- Product Length : 10.06 MM [.396 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : .025
- Operating Voltage (VDC) : 24
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 900
Product Type Features
- Actuator Style : Slide Actuator
- Actuator Type : Slide
- DIP & SIP Switch Type : DIP
- Sealed Device : Yes
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]