TE Connectivity Standard Edge Connectors 7-2311500-6

Description
Body Features Primary Product Color : Light Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 0 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.01 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 0 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.01 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 7-2311500-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
7-2311500-6
Standard Edge Connectors 7-2311500-6
Body Features Primary Product Color : Light Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 0 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.01 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Light Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 0
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.01 INCH ]
  • Housing Material : PBT GF

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-7-2311500-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-7-2311500-6-ND
Free Hanging, Panel Mount 17-7-2311500-6-ND
6 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

6 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 7-2311500-6 17-7-2311500-6-ND
Product Name Standard Edge Connectors Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Voltage Rating 63 volts
Unlock Full Specs
to access all available technical data

Similar Products