TE Connectivity Data Connectivity Headers 7-2287922-1

Description
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Jet Black Industry Standards Agency & Standard : SAE/USCAR-17 Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Edge Mount Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Packaging Features Packaging Method : Tray Product Type Features Board Standoff : Edge Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [176 DEGF , 158 DEGF , 212 DEGF , 167 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Jet Black Industry Standards Agency & Standard : SAE/USCAR-17 Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Edge Mount Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Packaging Features Packaging Method : Tray Product Type Features Board Standoff : Edge Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [176 DEGF , 158 DEGF , 212 DEGF , 167 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 7-2287922-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
7-2287922-1
Data Connectivity Headers 7-2287922-1
Body Features Body Material : PA GF Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Jet Black Industry Standards Agency & Standard : SAE/USCAR-17 Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Edge Mount Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Packaging Features Packaging Method : Tray Product Type Features Board Standoff : Edge Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [176 DEGF , 158 DEGF , 212 DEGF , 167 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF

Configuration Features


  • Keying Code : A
  • Number of Positions : 2

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .51 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Height : 10.45 MM  [.411 INCH ]
  • Product Length : 24.5 MM  [.965 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Jet Black

Industry Standards


  • Agency & Standard : SAE/USCAR-17

Mechanical Attachment


  • Mating Retention : With
  • Mounting Angle : Horizontal / 90°
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • PCB Mounting Style : Edge Mount
  • Panel Attachment Style : Front Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PCT
  • Outer Contact Plating Material : Tin (Sn)
  • PCB Leg Plating Material : Tin (Sn)

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Board Standoff : Edge Mount
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [176 DEGF , 158 DEGF , 212 DEGF , 167 DEGF , 221 DEGF , 194 DEGF , 149 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 7-2287922-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers