Body Features Body Material : PA GF Connector & Keying Code : E PCB Retention Feature Plating Material : Tin
Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Edge
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 8.4 MM [.33 INCH ] Product Length : 24.5 MM [.965 INCH ] Product Width : 10 MM [.394 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Housing Color : Leaf Green
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 UL Flammability Rating : UL 94V-1, UL 94V-2
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Attachment Style : Front Mount
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No
Other Dielectric Material : PCT
Packaging Features Packaging Method : Reel Packaging Quantity : 1600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Body Material : PA GF
- Connector & Keying Code : E
- PCB Retention Feature Plating Material : Tin
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
- PCB Mount Orientation : Edge
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Pin
- Mating Pin Diameter : .51 MM [.02 INCH ]
- Outer Contact Plating Material : Tin (Sn)
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 8.4 MM [.33 INCH ]
- Product Length : 24.5 MM [.965 INCH ]
- Product Width : 10 MM [.394 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
- Housing Color : Leaf Green
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-17
- UL Flammability Rating : UL 94V-1, UL 94V-2
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Retention : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Tail
- Panel Attachment Style : Front Mount
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 6
- Shielded : No
Other
- Dielectric Material : PCT
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1600
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]