TE Connectivity Data Connectivity Headers 7-2287903-6

Description
Body Features Body Material : PA GF Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA GF Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 7-2287903-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
7-2287903-6
Data Connectivity Headers 7-2287903-6
Body Features Body Material : PA GF Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Edge Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .51 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.45 MM  [.411 INCH ] Product Length : 24.5 MM  [.965 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Nut Brown Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PCT Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA GF
  • Connector & Keying Code : F
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Edge

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .51 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 10.45 MM  [.411 INCH ]
  • Product Length : 24.5 MM  [.965 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Nut Brown

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-17

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Attachment Style : Front Mount

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Dielectric Material : PCT

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 7-2287903-6
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers