TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 7-2286917-2

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 7-2286917-2 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
7-2286917-2
Electric, Hybrid & Fuel Cell Cable Assemblies 7-2286917-2
Electrical Characteristics Operating Voltage (VDC) : 850 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 7 M  [22.96 FT ] Mounting Angle (DEG) : 180 Sealed Cable Assembly : Yes Voltage Bands : High Product Type Features Cable Assembly Type : HVP800 Pigtail Connector Type (End A) : HVP800 Plug Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 7 M  [22.96 FT ]
  • Mounting Angle (DEG) : 180
  • Sealed Cable Assembly : Yes
  • Voltage Bands : High

Product Type Features


  • Cable Assembly Type : HVP800 Pigtail
  • Connector Type (End A) : HVP800 Plug

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 7-2286917-2
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 011083-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details