TE Connectivity Applicators 7-2266302-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 1.63 MM  [.064 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 1.63 MM  [.064 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2266302-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2266302-1
Applicators 7-2266302-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ] Wire Crimp Width : 1.63 MM  [.064 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.4 - 1.91 MM  [.055 - .075 INCH ]
  • Wire Crimp Width : 1.63 MM  [.064 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2266302-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803179-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details