TE Connectivity Current Sensing Devices 7-2252003-6

Description
Configuration Features Current Sensing (AMP) : 600 Pickup Current DC (Max) (AMP) : 100 Trip Level (AMP) : -1 - -20 Electrical Characteristics Output Voltage (VDC) : .5 - 4.5 Supply Voltage (VDC) : 16 - 32 Product Type Features Sensing Product Type : Current Sensors
Request a Quote
Description
Configuration Features Current Sensing (AMP) : 600 Pickup Current DC (Max) (AMP) : 100 Trip Level (AMP) : -1 - -20 Electrical Characteristics Output Voltage (VDC) : .5 - 4.5 Supply Voltage (VDC) : 16 - 32 Product Type Features Sensing Product Type : Current Sensors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Devices - 7-2252003-6 - TE Connectivity
Berwyn, PA, United States
Current Sensing Devices
7-2252003-6
Current Sensing Devices 7-2252003-6
Configuration Features Current Sensing (AMP) : 600 Pickup Current DC (Max) (AMP) : 100 Trip Level (AMP) : -1 - -20 Electrical Characteristics Output Voltage (VDC) : .5 - 4.5 Supply Voltage (VDC) : 16 - 32 Product Type Features Sensing Product Type : Current Sensors

Configuration Features


  • Current Sensing (AMP) : 600
  • Pickup Current DC (Max) (AMP) : 100
  • Trip Level (AMP) : -1 - -20

Electrical Characteristics


  • Output Voltage (VDC) : .5 - 4.5
  • Supply Voltage (VDC) : 16 - 32

Product Type Features


  • Sensing Product Type : Current Sensors
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2252003-6
Product Name Current Sensing Devices
Standards and Certifications Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers