TE Connectivity Push Button Switches 7-2213766-5

Description
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 7-2213766-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
7-2213766-5
Push Button Switches 7-2213766-5
Body Features Actuator Force : 357 G  [12.6 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Case Material : PBT Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Switch Feedback Type : Auditory Contact Features Switch Contact Plating Material : Silver Dimensions Bushing Length (INCH) : 19 Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 250 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs

Body Features


  • Actuator Force : 357 G  [12.6 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Case Material : PBT
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Push-On/Push-Off
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Auditory

Contact Features


  • Switch Contact Plating Material : Silver

Dimensions


  • Bushing Length (INCH) : 19

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Wire Lugs
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 7-2213766-5
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Min. Actuating Force 0.8 lbs (0.3569 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329328-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2483581-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details