TE Connectivity Chassis Mount Resistors 7-2176732-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 125.6 MM  [4.945 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 125.6 MM  [4.945 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7-2176732-0 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
7-2176732-0
Chassis Mount Resistors 7-2176732-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 125.6 MM  [4.945 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 2500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 150 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 56K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 23 MM  [.906 INCH ]
  • Product Length : 125.6 MM  [4.945 INCH ]
  • Product Width : 47 MM  [1.85 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 2500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 150
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 56K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176732-0
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 56000 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers