TE Connectivity Surface Mount Resistors 7-2176661-3

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 75K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 75K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176661-3 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176661-3
Surface Mount Resistors 7-2176661-3
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 75K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 1.4 MM  [.055 INCH ]
  • Product Length : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .4
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 75K

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-1

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0204
  • Resistor Type : Precision Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176661-3
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers