TE Connectivity Surface Mount Resistors 7-2176620-0

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 390K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 390K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176620-0 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176620-0
Surface Mount Resistors 7-2176620-0
Configuration Features Number of Resistors : 1 Dimensions Product Height : 6.8 MM  [.268 INCH ] Product Length : 13.5 MM  [.531 INCH ] Product Width : 7.3 MM  [.287 INCH ] Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 390K Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 6.8 MM  [.268 INCH ]
  • Product Length : 13.5 MM  [.531 INCH ]
  • Product Width : 7.3 MM  [.287 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 390K

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176620-0
Product Name Surface Mount Resistors
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers