Configuration Features Number of Resistors : 1
Dimensions Product Height : 5 MM [.197 INCH ] Product Length : 10.5 MM [.413 INCH ] Product Width : 5.5 MM [.217 INCH ]
Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 510K
Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Metal Film Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±100
Configuration Features
Dimensions
- Product Height : 5 MM [.197 INCH ]
- Product Length : 10.5 MM [.413 INCH ]
- Product Width : 5.5 MM [.217 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 500
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 2
- Resistance Class : 1kΩ - 1MΩ
- Resistance Value (OHM) : 510K
Industry Standards
- ESD HBM Classification : 2
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Metal Film
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
- Temperature Coefficient (PPMC) : ±100