TE Connectivity Through-Hole Resistors 7-2176613-8

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.6K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.6K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 7-2176613-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
7-2176613-8
Through-Hole Resistors 7-2176613-8
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.6K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 15.5 x 5.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.6K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176613-8
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 1600 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers