TE Connectivity Through-Hole Resistors 7-2176613-2

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 7-2176613-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
7-2176613-2
Through-Hole Resistors 7-2176613-2
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.5 x 5.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 15.5 x 5.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 910

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176613-2
Product Name Through-Hole Resistors
Mounting / Packaging ThroughHole
Resistance Range 910 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details