TE Connectivity Surface Mount Resistors 7-2176607-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.1 MM  [.122 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .348 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.1 MM  [.122 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .348 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176607-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176607-7
Surface Mount Resistors 7-2176607-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .74 MM  [.029 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.1 MM  [.122 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : .348 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 2512 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .74 MM  [.029 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .348

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 2512
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-2176607-7
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3480 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers