TE Connectivity Through-Hole Resistors 7-2176429-3

Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.3K Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.3K Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 7-2176429-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
7-2176429-3
Through-Hole Resistors 7-2176429-3
Body Features Lead Type : Radial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95 Electrical Characteristics Operating Voltage (V) : 700 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.3K Packaging Features Packaging Method : Tube Product Type Features Element Type : Thick Film Package Size Code : TO247 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Radial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 15.75 x 20.7 x 4.95

Electrical Characteristics


  • Operating Voltage (V) : 700
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 100
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 3.3K

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : TO247
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Swedesboro, NJ, United States
MPT100 3K3 1%

MPT100 3K3 1%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 7-2176429-3 7-2176429-3
Product Name Through-Hole Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers