TE Connectivity Surface Mount Resistors 7-2176397-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176397-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176397-2
Surface Mount Resistors 7-2176397-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 910 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 910

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Metal Film
  • Package Size Code : 2010
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Surface Mount Resistors - 1865868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1865868
Surface Mount Resistors 1865868
TE Connectivity 3502910RFT

TE Connectivity 3502910RFT

Supplier's Site
Surface Mount Resistors - 1866631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1866631P
Surface Mount Resistors 1866631P
TE Connectivity 3502910RFT

TE Connectivity 3502910RFT

Supplier's Site
Surface Mount Resistors - 1866631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1866631
Surface Mount Resistors 1866631
TE Connectivity 3502910RFT

TE Connectivity 3502910RFT

Supplier's Site
Resistors - 7-2176397-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
7-2176397-2
Resistors 7-2176397-2
Power Resistorsfor PCB

Power Resistorsfor PCB

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 7-2176397-2 1865868 1866631P 7-2176397-2
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176411-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers