TE Connectivity Surface Mount Resistors 7-2176378-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 63.4 Industry Standards ESD HBM Classification : 1C Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 63.4 Industry Standards ESD HBM Classification : 1C Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176378-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176378-8
Surface Mount Resistors 7-2176378-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 63.4 Industry Standards ESD HBM Classification : 1C Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0805 Resistor Type : Precision Resistor Shelf Life : 2 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±10

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 63.4

Industry Standards


  • ESD HBM Classification : 1C
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0805
  • Resistor Type : Precision Resistor
  • Shelf Life : 2 Years

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±10
Buy Now Datasheet
Swedesboro, NJ, United States
RQ 0805 63R4 0.1% 10PPM 5K RL

RQ 0805 63R4 0.1% 10PPM 5K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 7-2176378-8 7-2176378-8
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 63.4 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers