7-2176230-1 -- 3522 560K 5% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 560K 5% 3W Amp - Te Connectivity
7-2176230-1
Description
3522 560K 5% 3W
Description
3522 560K 5% 3W
Suppliers
3522 560K 5% 3W Amp - Te Connectivity
42AJ6061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ6061 |
|
Product Name
|
3522 560K 5% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Micro Connector and Nano Connector
View Details