TE Connectivity Surface Mount Resistors 7-2176089-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .166 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 61.9K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .166 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 61.9K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176089-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176089-1
Surface Mount Resistors 7-2176089-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.55 MM  [.061 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 100 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .166 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 61.9K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.55 MM  [.061 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 100
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .166
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 61.9K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058253-7-2176089-1
Resistors - Chip Resistor - Surface Mount 1058253-7-2176089-1
Win Source Part Number: 1058253-7-2176089-1 Category: Resistors>Chip Resistor - Surface Mount Series: RP73P, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 61.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): ERA-3AEB6192V; CPF0603B61K9E1; RT0603BRD0761K9L; MCT06030D6192BP500; RN731JTTD6192B25RP73 PF1J61K9BTDF; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A110280DKR,A110280CT ,A110280TR,RP73PF1J6 1K9BTDF,2266-7-21760 89-1 Base Product Number: 2176089

Win Source Part Number: 1058253-7-2176089-1
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73P, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 61.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA-3AEB6192V; CPF0603B61K9E1; RT0603BRD0761K9L; MCT06030D6192BP500; RN731JTTD6192B25RP73PF1J61K9BTDF;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A110280DKR,A110280CT,A110280TR,RP73PF1J61K9BTDF,2266-7-2176089-1
Base Product Number: 2176089

Buy Now Datasheet
SMD 6W 100V Resistor - 52-7-2176089-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W 100V Resistor
52-7-2176089-1
SMD 6W 100V Resistor 52-7-2176089-1
61.9kR 0.1% 1/6W 100V 0603 SMD Thin Film Resistor Product overview: 7-2176089-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-7-2176089-1 can be used for catalog matching and distributor lookup.

61.9kR 0.1% 1/6W 100V 0603 SMD Thin Film Resistor Product overview: 7-2176089-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-7-2176089-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Resistors
7-2176089-1
Resistors 7-2176089-1
RP 1J 0.166W 61K9 0.1% 25PPM 1K RL

RP 1J 0.166W 61K9 0.1% 25PPM 1K RL

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 7-2176089-1 1058253-7-2176089-1 52-7-2176089-1 7-2176089-1
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 6W 100V Resistor Resistors
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61900 ohms 61900 ohms 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers