TE Connectivity Surface Mount Resistors 7-2176074-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 33.2K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 33.2K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-2176074-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-2176074-4
Surface Mount Resistors 7-2176074-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .23 MM  [.009 INCH ] Product Length : .58 MM  [.023 INCH ] Product Width : .29 MM  [.011 INCH ] Electrical Characteristics Operating Voltage (V) : 15 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .0313 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 33.2K Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0201 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .23 MM  [.009 INCH ]
  • Product Length : .58 MM  [.023 INCH ]
  • Product Width : .29 MM  [.011 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 15
  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .0313
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 33.2K

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0201
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 7-2176074-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
7-2176074-4
Resistors 7-2176074-4
CPF 0201 33K2 0.5% 50PPM 1K RL

CPF 0201 33K2 0.5% 50PPM 1K RL

Buy Now
Chip Resistor - Surface Mount - 7-2176074-4 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
7-2176074-4
Chip Resistor - Surface Mount 7-2176074-4
RES SMD 33.2KOHM 0.5% 1/32W 0201

RES SMD 33.2KOHM 0.5% 1/32W 0201

Supplier's Site Datasheet
Res, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity - 01AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity
01AH1562
Res, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity 01AH1562
RES, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:15V; Resistor Element Material:Thin Film; Power Rating:31.25mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 7-2176074-4 7-2176074-4 7-2176074-4 01AH1562
Product Name Surface Mount Resistors Resistors Chip Resistor - Surface Mount Res, 33K2, 0.5%, 0.03125W, 0201; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0603
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details