7-2176067-6 -- CRG0201 1% 365R AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 365R Amp - Te Connectivity
7-2176067-6
Description
CRG0201 1% 365R
Description
CRG0201 1% 365R
Suppliers
Crg0201 1% 365R Amp - Te Connectivity
36AC7995
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC7995 |
|
Product Name
|
Crg0201 1% 365R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers