TE Connectivity Applicators 7-2151022-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2151022-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2151022-2
Applicators 7-2151022-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : .89 - 1.52 MM  [.035 - .06 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2151022-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details