TE Connectivity Ribbon Cable Connectors 7-215083-8

Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 13.6 MM  [.535 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 13.6 MM  [.535 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 7-215083-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
7-215083-8
Ribbon Cable Connectors 7-215083-8
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 13.6 MM  [.535 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 6.8 MM  [.27 INCH ]
  • Connector Length : 13.6 MM  [.535 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Ribbon Cable Connector Header Type : Pin Header
  • Ribbon Cable Connector Type : Male-On-Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1039972-7-215083-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1039972-7-215083-8
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1039972-7-215083-8
Win Source Part Number: 1039972-7-215083-8 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Micro-MaTch Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Red Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.059" (1.50mm) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 250 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 44915-0001; 215570-8; 7-215570-8; 2178712-8; 215570-6; 1-2178712-0; 2178712-67-215083-8. ; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A99462TR,-7-215083-8 -CSI,A99462CT,721508 38,-7-215083-8-LSI Base Product Number: 215083

Win Source Part Number: 1039972-7-215083-8
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Micro-MaTch
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Red
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.059" (1.50mm)
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 250
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 44915-0001; 215570-8; 7-215570-8; 2178712-8; 215570-6; 1-2178712-0; 2178712-67-215083-8.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A99462TR,-7-215083-8-CSI,A99462CT,72150838,-7-215083-8-LSI
Base Product Number: 215083

Buy Now Datasheet
IDC Connectors - 7560818 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7560818
IDC Connectors 7560818
TE Connectivity 7-215083-8 IDC Connector

TE Connectivity 7-215083-8 IDC Connector

Supplier's Site
IDC Connectors - 3018127P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3018127P
IDC Connectors 3018127P
TE Connectivity 7-215083-8 IDC Connector

TE Connectivity 7-215083-8 IDC Connector

Supplier's Site
IDC Connectors - 1616312 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1616312
IDC Connectors 1616312
TE Connectivity 7-215083-8 IDC Connector

TE Connectivity 7-215083-8 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A99462CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99462CT-ND
Free Hanging, Panel Mount A99462CT-ND
8 Position Rectangular Plug Connector IDC Tin 28 AWG

8 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Free Hanging, Panel Mount - A99462TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99462TR-ND
Free Hanging, Panel Mount A99462TR-ND
8 Position Rectangular Plug Connector IDC Tin 28 AWG

8 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
316-7-215083-8
1.5A Electronic Connector 316-7-215083-8
8 Pos 2 Row 0.05" Pitch Wire-to-Board Header, 1.5A, Right Angle, IDC, Red Product overview: 7-215083-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-215083-8 can be used for catalog matching and distributor lookup.

8 Pos 2 Row 0.05" Pitch Wire-to-Board Header, 1.5A, Right Angle, IDC, Red Product overview: 7-215083-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-215083-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Wtb Conn, Header, 8Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 68AH0531 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
68AH0531
Wtb Conn, Header, 8Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 68AH0531
WTB CONN, HEADER, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 51X2219 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
51X2219
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 51X2219
Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
CONN MALE-ON-WIRE 8POS 28AWG - 792-7-215083-8 - Utmel Electronic Limited
Hong Kong, China
CONN MALE-ON-WIRE 8POS 28AWG
792-7-215083-8
CONN MALE-ON-WIRE 8POS 28AWG 792-7-215083-8
CONN MALE-ON-WIRE 8POS 28AWG

CONN MALE-ON-WIRE 8POS 28AWG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-215083-8 1039972-7-215083-8 7560818 3018127P 1616312 A99462CT-ND 316-7-215083-8 7-215083-8 68AH0531 51X2219 792-7-215083-8
Product Name Ribbon Cable Connectors Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount IDC Connectors IDC Connectors IDC Connectors Free Hanging, Panel Mount 1.5A Electronic Connector Wtb Conn, Header, 8Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity CONN MALE-ON-WIRE 8POS 28AWG
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC Idc Idc IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Voltage Rating 100 volts 230 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers