TE Connectivity Ribbon Cable Connectors 7-215083-4

Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 7-215083-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
7-215083-4
Ribbon Cable Connectors 7-215083-4
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 6.8 MM  [.27 INCH ]
  • Connector Length : 8.6 MM  [.338 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Ribbon Cable Connector Header Type : Pin Header
  • Ribbon Cable Connector Type : Male-On-Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
IDC Connectors - 3417394 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3417394
IDC Connectors 3417394
TE Connectivity 7-215083-4 IDC Connector

TE Connectivity 7-215083-4 IDC Connector

Supplier's Site
IDC Connectors - 3417394P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
3417394P
IDC Connectors 3417394P
TE Connectivity 7-215083-4 IDC Connector

TE Connectivity 7-215083-4 IDC Connector

Supplier's Site
IDC Connectors - 1616313 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1616313
IDC Connectors 1616313
TE Connectivity 7-215083-4 IDC Connector

TE Connectivity 7-215083-4 IDC Connector

Supplier's Site
Singapore, Singapore
1.5A Electronic Connector
316-7-215083-4
1.5A Electronic Connector 316-7-215083-4
4 Pos 1.27mm Pitch Wire-to-Board Header, 1.5A, Red Product overview: 7-215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-215083-4 can be used for catalog matching and distributor lookup.

4 Pos 1.27mm Pitch Wire-to-Board Header, 1.5A, Red Product overview: 7-215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-215083-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 7-215083-4 - 805188-7-215083-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 7-215083-4
805188-7-215083-4
Rectangular Connectors - 7-215083-4 805188-7-215083-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 805188-7-215083-4 Packaging: Reel Number of Positions: 4 Pitch: 0.100" (2.54mm) Mounting Style: Free Hanging (In-Line) Color: Red Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.059" (1.50mm) Contact Finish: Tin Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 805188-7-215083-4
Packaging: Reel
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Mounting Style: Free Hanging (In-Line)
Color: Red
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.059" (1.50mm)
Contact Finish: Tin
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Free Hanging, Panel Mount - A99464CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99464CT-ND
Free Hanging, Panel Mount A99464CT-ND
4 Position Rectangular Plug Connector IDC Tin 28 AWG

4 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Free Hanging, Panel Mount - A99464TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99464TR-ND
Free Hanging, Panel Mount A99464TR-ND
4 Position Rectangular Plug Connector IDC Tin 28 AWG

4 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
7-215083-4 Rohs Compliant Amp - Te Connectivity - 82AC1884 - Newark, An Avnet Company
Chicago, IL, United States
7-215083-4 Rohs Compliant Amp - Te Connectivity
82AC1884
7-215083-4 Rohs Compliant Amp - Te Connectivity 82AC1884
7-215083-4 ROHS COMPLIANT: YES

7-215083-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Plug, 1.27Mm, 4 Position; Idc Connector Type Amp - Te Connectivity - 72C6575 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1.27Mm, 4 Position; Idc Connector Type Amp - Te Connectivity
72C6575
Connector, Plug, 1.27Mm, 4 Position; Idc Connector Type Amp - Te Connectivity 72C6575
CONNECTOR, PLUG, 1.27MM, 4 POSITION; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 1.27MM, 4 POSITION; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 51X2218 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
51X2218
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Plug, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 51X2218
Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 4, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Plug, 4, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
CONN MALE-ON-WIRE 4POS 28AWG - 792-7-215083-4 - Utmel Electronic Limited
Hong Kong, China
CONN MALE-ON-WIRE 4POS 28AWG
792-7-215083-4
CONN MALE-ON-WIRE 4POS 28AWG 792-7-215083-4
CONN MALE-ON-WIRE 4POS 28AWG

CONN MALE-ON-WIRE 4POS 28AWG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-215083-4 7-215083-4 3417394 3417394P 316-7-215083-4 805188-7-215083-4 A99464CT-ND 82AC1884 72C6575 792-7-215083-4
Product Name Ribbon Cable Connectors IDC Connectors IDC Connectors 1.5A Electronic Connector Rectangular Connectors - 7-215083-4 Free Hanging, Panel Mount 7-215083-4 Rohs Compliant Amp - Te Connectivity Connector, Plug, 1.27Mm, 4 Position; Idc Connector Type Amp - Te Connectivity CONN MALE-ON-WIRE 4POS 28AWG
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) Idc IDC IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Voltage Rating 100 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103972-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-120-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1010-002-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details