TE Connectivity Applicators 7-2150733-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2150733-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2150733-2
Applicators 7-2150733-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .18 INCH ]
  • Wire Crimp Width : 4.57 MM  [.18 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-7-2150733-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-7-2150733-2-ND
Crimpers, Applicators, Presses 2132-7-2150733-2-ND
OCEAN-2.0-APPLICATOR -E-180F210F

OCEAN-2.0-APPLICATOR-E-180F210F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 7-2150733-2 2132-7-2150733-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1722337-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details