TE Connectivity Applicators 7-2150531-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.99 - 5.21 MM  [.157 - .205 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.99 - 5.21 MM  [.157 - .205 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2150531-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2150531-2
Applicators 7-2150531-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.99 - 5.21 MM  [.157 - .205 INCH ] Wire Crimp Width : 4.57 MM  [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 6.35 MM  [.25 INCH ]
  • Insulation Diameter Range : 3.99 - 5.21 MM  [.157 - .205 INCH ]
  • Wire Crimp Width : 4.57 MM  [.18 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2150531-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803317-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details