TE Connectivity Applicators 7-2150525-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4 MM  [.157 INCH ] Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4 MM  [.157 INCH ] Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2150525-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2150525-1
Applicators 7-2150525-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4 MM  [.157 INCH ] Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ] Wire Crimp Width : 2.97 MM  [.117 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 4 MM  [.157 INCH ]
  • Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ]
  • Wire Crimp Width : 2.97 MM  [.117 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2150525-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1729698-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579028-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803199-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details