TE Connectivity Applicators 7-2150408-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.2 - 3.2 MM  [.087 - .126 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.2 - 3.2 MM  [.087 - .126 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2150408-2 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2150408-2
Applicators 7-2150408-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.2 - 3.2 MM  [.087 - .126 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.2 - 3.2 MM  [.087 - .126 INCH ]
  • Wire Crimp Width : 2.79 MM  [.11 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2150408-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 047011-000 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details