TE Connectivity Applicators 7-2150258-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 7-2150258-1 - TE Connectivity
Berwyn, PA, United States
Applicators
7-2150258-1
Applicators 7-2150258-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.16 - 3.18 MM  [.085 - .125 INCH ]
  • Wire Crimp Width : 2.29 MM  [.09 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 7-2150258-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803325-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details