Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : 4.5 MM [.177 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM [19.68 - 100 MICIN ]
Dimensions Connector Height : 24.8 MM [.976 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Stack Height : 25 MM [.984 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6
Housing Features Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM [.05 INCH , .24 INCH , .12 INCH ] Housing Material : Liquid Crystal Polymer (LCP), High Temperature Thermoplastic Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal Solder Process Feature : Board Standoff
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 16
Termination Features Rectangular Termination Post & Tail Thickness : .3 MM [.012 INCH ] Rectangular Termination Post & Tail Width : .73 MM [.029 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 6
- Number of Power Positions : 6
- Number of Rows : 3
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Layout : Staggered
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ]
- Contact Type : Pin
- Mating Tab Thickness : .3 MM [.012 INCH ]
- Mating Tab Width : 4.5 MM [.177 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : .5 - 2.54 MICM [19.68 - 100 MICIN ]
Dimensions
- Connector Height : 24.8 MM [.976 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Stack Height : 25 MM [.984 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 750
- Impedance (OHM) : 100
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 6
Housing Features
- Centerline (Pitch) : 3.04 MM , 6.09 MM , 1.27 MM [.05 INCH , .24 INCH , .12 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP), High Temperature Thermoplastic
- Mating Entry Location : Top
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- Mating Retention : With
- Mating Retention Type : Contact Friction
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Post Polarization
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
- Solder Process Feature : Board Standoff
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Signal Characteristics
Termination Features
- Rectangular Termination Post & Tail Thickness : .3 MM [.012 INCH ]
- Rectangular Termination Post & Tail Width : .73 MM [.029 INCH ]
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.05 MM [.081 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]