TE Connectivity Rugged Fiber Cable Assemblies 7-2061897-0

Description
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 70 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 70 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 7-2061897-0 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
7-2061897-0
Rugged Fiber Cable Assemblies 7-2061897-0
Body Features Boot Color (Left) : White Boot Color (Right) : White Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 70 Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap

Body Features


  • Boot Color (Left) : White
  • Boot Color (Right) : White
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 70

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Protection & Strain Relief Accessory Type : Protective Cap
Buy Now Datasheet
Fibre Optic, Lc Duplex Lc Duplex, 70M; Fibre Optic Connector A Te Connectivity - 50AJ0550 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc Duplex Lc Duplex, 70M; Fibre Optic Connector A Te Connectivity
50AJ0550
Fibre Optic, Lc Duplex Lc Duplex, 70M; Fibre Optic Connector A Te Connectivity 50AJ0550
FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 70M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:70m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 70M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:70m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Fiber Optic Cables - 7-2061897-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
7-2061897-0
Cable Assemblies - Fiber Optic Cables 7-2061897-0
FIB OPT CBL LC-LC DUPLEX SGL 70M

FIB OPT CBL LC-LC DUPLEX SGL 70M

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7-2061897-0 50AJ0550 7-2061897-0
Product Name Rugged Fiber Cable Assemblies Fibre Optic, Lc Duplex Lc Duplex, 70M; Fibre Optic Connector A Te Connectivity Cable Assemblies - Fiber Optic Cables
Product Type LC Duplex Plug Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 109761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers