TE Connectivity ™ Fiber Optic Cables 7-2061348-0

Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 232.9' (71.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 232.9' (71.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 7-2061348-0-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
7-2061348-0-ND
Fiber Optic Cables 7-2061348-0-ND
Cable Fiber Optic LC Duplex To LC Duplex 9/125 232.9' (71.0m)

Cable Fiber Optic LC Duplex To LC Duplex 9/125 232.9' (71.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
7-2061348-0
Fiber Optic Cable Assemblies 7-2061348-0
Fiber Optic Cable Assemblies FOSM LEAD LC/DPX ODVA - LC/DPX 70M

Fiber Optic Cable Assemblies FOSM LEAD LC/DPX ODVA - LC/DPX 70M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 7-2061348-0-ND 7-2061348-0
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details